The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm package sizes, with a wide temperature range of -40°C to 105°C. The device supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling options, and operates with supply voltages of 1.8 V, 2.5 V, or 3.3 V. It features typical phase jitter of 150 fs RMS (12 kHz to 20 MHz) and 9 fs/mV typical power supply noise rejection (PSNR). Factory programmability allows customization of frequency, stability, output signaling, and enable function without custom build lead times.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9375AI-01A1-1810-25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 25 MHz |
| Frequency Stability | 20 ppm |