SiTime Corporation Differential Oscillators SIT9375AE03EP2-1810-100.000000

Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz. It features FlexSwing™ output support with independent control of voltage swing and DC offset, and integrates on-chip regulators to suppress power supply noise. The device operates over a wide temperature range of -40°C to 105°C, supports LVPECL, LVDS, HCSL, and Low-power HCSL signaling, and offers ±20, ±25, ±30, and ±50 ppm frequency stability options. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and operates on supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range of 1.71 V to 3.63 V. Typical phase jitter is 150 fs RMS from 12 kHz to 20 MHz, with 9 fs/mV typical PSNR. Factory programmability enables customization of frequency, signaling, and enable functionality without long lead times.

Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz. It features FlexSwing™ output support with independent control of voltage swing and DC offset, and integrates on-chip regulators to suppress power supply noise. The device operates over a wide temperature range of -40°C to 105°C, supports LVPECL, LVDS, HCSL, and Low-power HCSL signaling, and offers ±20, ±25, ±30, and ±50 ppm frequency stability options. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and operates on supply voltages of 1.8 V, 2.5 V, 3.3 V, or a continuous range of 1.71 V to 3.63 V. Typical phase jitter is 150 fs RMS from 12 kHz to 20 MHz, with 9 fs/mV typical PSNR. Factory programmability enables customization of frequency, signaling, and enable functionality without long lead times.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9375AE03EP2-1810-100.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9375AE03EP2-1810-100.000000
Differential Oscillators SIT9375AE03EP2-1810-100.000000
Low Jitter Differential XO for Standard Networking Frequencies

Low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9375AE03EP2-1810-100.000000
Product Name Differential Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1552AI-JE-DCC-32.768E - 794410-SIT1552AI-JE-DCC-32.768E - Win Source Electronics
Specs
Oscillator Type TCXO; MEMS TCXO
Package / Form Factor Surface Mount
Frequency 0.0328 MHz
View Details
2 suppliers
32 kHz TCXOs - SiT1566AI-JE-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-SIT1569AC-J3-18E-0036.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details