The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz, supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling options, and operates over a wide temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. FlexSwing allows independent control of voltage swing and DC offset. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, and a wide continuous range of 1.71 V to 3.63 V. Factory programming enables customization of frequency, stability, output signaling, and enable functionality. The part is designed for high-speed communications, networking, and industrial applications.
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-02B2-3310-200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 25 ppm |