The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It delivers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing outputs. Operating from -40°C to 105°C, it offers frequency stabilities of ±20, ±25, ±30, or ±50 ppm. The device integrates on-chip regulators to reject power supply noise and supports supply voltages of 1.8 V, 2.5 V, 3.3 V, or 2.25 V to 3.63 V. Available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages. The specific part number SiT9375AE-02B1-3300-
150 fs Ultra-low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AE-02B1-3300-200.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 200 MHz |
| Frequency Stability | 20 ppm |