SiTime Corporation Differential Oscillators SIT9375AB03EA1-1800-25.000000

Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Description
Low Jitter Differential XO for Standard Networking Frequencies
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It is offered in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, with the part SIT9375AB03EA1-1800-25.000000 specifying a 2.0 x 1.6 mm case. It operates over a temperature range of -40°C to 105°C and supports a supply voltage of 1.8 V ±5%. The device delivers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and features FlexSwing output signaling referenced to the VDD pin with a fixed voltage swing and DC offset configuration. On-chip regulators eliminate the need for external LDOs, and the oscillator meets industrial requirements for network, server, and test equipment applications.

Datasheet Summary
Powered by GS/AI

The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It is offered in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages, with the part SIT9375AB03EA1-1800-25.000000 specifying a 2.0 x 1.6 mm case. It operates over a temperature range of -40°C to 105°C and supports a supply voltage of 1.8 V ±5%. The device delivers 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and features FlexSwing output signaling referenced to the VDD pin with a fixed voltage swing and DC offset configuration. On-chip regulators eliminate the need for external LDOs, and the oscillator meets industrial requirements for network, server, and test equipment applications.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9375AB03EA1-1800-25.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9375AB03EA1-1800-25.000000
Differential Oscillators SIT9375AB03EA1-1800-25.000000
Low Jitter Differential XO for Standard Networking Frequencies

Low Jitter Differential XO for Standard Networking Frequencies

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9375AB03EA1-1800-25.000000
Product Name Differential Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.008 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0120.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1200 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1532-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details