The SiT9375 is a differential oscillator with an integrated MEMS resonator, designed for low-jitter applications at standard frequencies from 25 MHz to 644.53125 MHz. It offers FlexSwing output signaling with independent control of voltage swing and DC offset, supporting LVPECL, LVDS, HCSL, and low-power HCSL options. The device operates with supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide range up to 3.63 V, and achieves 150 fs RMS typical phase jitter from 12 kHz to 20 MHz. It provides frequency stabilities of ±20, ±25, ±30, or ±50 ppm and supports extended industrial temperature operation from -40°C to 105°C. The part is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm packages and integrates on-chip regulators to eliminate the need for external LDOs.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375AB-02B8-1810-100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 30 ppm |