The SiT9375 is a differential oscillator with an integrated MEMS resonator designed for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It offers LVPECL, LVDS, HCSL, low-power HCSL, or FlexSwing output signaling with 150 fs RMS typical phase jitter from 12 kHz to 20 MHz and 9 fs/mV typical PSNR. The device supports factory programming for frequency, stability, voltage, and enable functionality, with supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide range up to 3.63 V. Frequency stability options include ±20, ±25, ±30, and ±50 ppm, and it operates across a temperature range of -40°C to 105°C. It is available in 2.0 x 1.6 mm, 2.5 x 2.0 mm, or 3.2 x 2.5 mm package sizes. The SiT9375A-B210002 variant is part of this series with FlexSwing output referenced to GND, 2.25 V to 3.63 V supply, and ±30 ppm stability.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375A-B210002 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |