The SiT9375 is a differential oscillator with an integrated MEMS resonator for low-jitter applications requiring standard frequencies from 25 MHz to 644.53125 MHz. It supports LVPECL, LVDS, HCSL, low-power HCSL, and FlexSwing signaling options, with a typical phase jitter of 150 fs RMS from 12 kHz to 20 MHz and 9 fs/mV typical PSNR. The device operates over a temperature range of -40°C to 105°C and accepts supply voltages of 1.8 V, 2.5 V, 3.3 V, or a wide continuous range up to 3.63 V. It is available in compact packages of 2.0 x 1.6 mm, 2.5 x 2.0 mm, and 3.2 x 2.5 mm. Factory programmability enables customization of frequency, stability, and output enable functionality without custom quartz device lead times. FlexSwing output allows independent control of voltage swing and DC offset, eliminating external bias resistors. On-chip regulators reduce the need for external LDOs.
Low Jitter Differential XO for Standard Networking Frequencies
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9375A-A310004 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |