The SiT9367 is a 220.000001 MHz to 725 MHz differential MEMS oscillator for low-jitter applications, available in 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² packages. It supports LVPECL, LVDS, Low-swing LVPECL, and HCSL output signaling, with HCSL limited to 500 MHz. The device offers frequency stability as low as ±10 ppm, operates across a temperature range of -40°C to 105°C, and delivers 0.1 ps RMS phase jitter for Ethernet applications. On-chip regulators eliminate the need for an external LDO, and the part is engineered for resistance to airflow, thermal gradients, shock, and vibration.
220 to 725 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9367AI-4CF-25E322.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 322 MHz |
| Frequency Stability | 10 ppm |