The SiT9367 is a 220.000001 MHz to 725 MHz differential MEMS oscillator for low-jitter applications, featuring LVPECL, LVDS, Low-swing LVPECL, or HCSL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. It operates across a temperature range of -40°C to 105°C, integrates on-chip power regulators, and is available in industry-standard 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm² packages.
220 to 725 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9367AI-2B1-33E644.531250 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 645 MHz |
| Frequency Stability | 20 ppm |