The SiT9367 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with a maximum frequency of 500 MHz for HCSL. The device offers frequency stability as low as ±10 ppm and operates over a temperature range of -40°C to 105°C. It features an industry-standard 3.2 x 2.5 mm² package, integrates on-chip regulators to suppress power supply noise, and delivers 0.1 ps RMS phase jitter for Ethernet applications.
220 to 725 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9367AC-2C1-33N297.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 297 MHz |
| Frequency Stability | 20 ppm |