The SiT9367 is a 220.000001 MHz to 725 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling with 0.1 ps RMS phase jitter for Ethernet applications. Operating over a temperature range of -40°C to 105°C, it offers frequency stability as low as ±10 ppm and integrates on-chip regulators to suppress power supply noise. The device is available in industry-standard packages measuring 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm². For HCSL output, the maximum frequency is 500 MHz. It is not suitable for aerospace, defense, or mission-critical applications.
220 to 725 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9367AC-2C1-25E644.531250 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 645 MHz |
| Frequency Stability | 20 ppm |