The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a frequency stability of ±10 ppm and phase jitter of 0.1 ps RMS. Operating over a temperature range of -40°C to 105°C, it is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm², and integrates on-chip regulators to eliminate the need for an external LDO. The device meets the requirements for 10/40/100 Gbps Ethernet, SONET, SATA, SAS, and Fibre Channel applications.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AI-4BF-33E27.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 27 MHz |
| Frequency Stability | 10 ppm |