The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in networking, telecom, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a frequency stability as low as ±10 ppm and 0.1 ps RMS phase jitter. The device operates over temperature ranges up to -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO. It is available in industry-standard packages measuring 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². This variant operates at 3.3 V and includes an output enable pin, housed in a 3.2 x 2.5 mm² package with HCSL signaling.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AI-4B1-33N156.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 156 MHz |
| Frequency Stability | 20 ppm |