The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². The device supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a supply voltage of 3.0 V ±10% and frequency stability of ±10 ppm. It operates over a temperature range of -40°C to 105°C and delivers 0.1 ps RMS phase jitter. Integrated on-chip regulators eliminate the need for an external LDO. The part uses SiTime's DualMEMS® and TurboCompensation® technology for resilience against airflow, thermal gradients, shock, and vibration.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AI-2EF-30E10.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |
| Frequency Stability | 10 ppm |