The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in networking, telecom, and industrial systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. Operable from -40°C to 105°C, it is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It is factory-programmable
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AI-2E2-33E70.656000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 70.66 MHz |
| Frequency Stability | 25 ppm |