The SiT9366 is a 1 MHz to 220 MHz differential MEMS XO designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling with 0.1 ps RMS phase jitter. The device operates over temperature ranges up to -40°C to 105°C and offers frequency stability as low as ±10 ppm. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and integrates on-chip regulators to reject power supply noise. This part supports a 3.3 V supply voltage and includes an output enable feature.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AI-2CF-33E20.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |
| Frequency Stability | 10 ppm |