The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with phase jitter as low as 0.1 ps RMS and frequency stability down to ±10 ppm. Operating over temperature ranges from -40°C to 105°C, it is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. This part variant operates at 3.0 V supply voltage, uses a 5.0 x 3.2 mm² package with center pad, and features an output enable pin.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AI-2C2-30E123.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 123 MHz |
| Frequency Stability | 25 ppm |