The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications, featuring LVPECL, Low-swing LVPECL, LVDS, or HCSL output signaling. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm² and operates over temperature ranges up to -40°C to 105°C. The device delivers 0.1 ps RMS phase jitter and offers frequency stability as low as ±10 ppm, with integrated power supply noise filtering that eliminates the need for an external LDO. It is suited for 10/40/100 Gbps Ethernet, telecom, networking, and storage applications.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AI-2B3-33E120.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 120 MHz |
| Frequency Stability | 50 ppm |