The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling and delivers 0.1 ps RMS phase jitter. The device operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers frequency stability as low as ±10 ppm. It is available in 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm² surface-mount packages and operates over temperature ranges from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and its DualMEMS® and TurboCompensation® technologies provide resistance to airflow, thermal gradients, shock, and vibration.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AI-2B2-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |