The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². The device offers frequency stability as low as ±10 ppm and operates over temperature ranges from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO, and achieves 0.1 ps RMS phase jitter for Ethernet applications. The part is factory-programmable
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AI-2B1-33E48.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 48 MHz |
| Frequency Stability | 20 ppm |