SiTime Corporation Differential Oscillators SiT9366AI-1E2-33E77.760000

Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote
Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with 0.1 ps RMS phase jitter for Ethernet applications and frequency stability as low as ±10 ppm. Operating over temperature ranges up to -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise and is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². The device is factory-programmable for frequency, voltage, and output type, eliminating custom quartz lead times. The supplied part number, SiT9366AI-1E2-33E77.760000, is a fully specified variant with 3.3 V supply, 77.76 MHz output, output enable, industrial temperature range (-40°C to 85°C), and 5.0 x 3.2 mm² package with center pad.

Datasheet Summary
Powered by GS/AI

The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with 0.1 ps RMS phase jitter for Ethernet applications and frequency stability as low as ±10 ppm. Operating over temperature ranges up to -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise and is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². The device is factory-programmable for frequency, voltage, and output type, eliminating custom quartz lead times. The supplied part number, SiT9366AI-1E2-33E77.760000, is a fully specified variant with 3.3 V supply, 77.76 MHz output, output enable, industrial temperature range (-40°C to 85°C), and 5.0 x 3.2 mm² package with center pad.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9366AI-1E2-33E77.760000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9366AI-1E2-33E77.760000
Differential Oscillators SiT9366AI-1E2-33E77.760000
1 to 220 MHz, Ultra-low Jitter Differential XO

1 to 220 MHz, Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9366AI-1E2-33E77.760000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 77.76 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D26-00.032 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 3.20E-5 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-25E-0090.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D74-0.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details