The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and storage systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with a frequency stability of ±10 ppm and a 0.1 ps RMS phase jitter. The device operates across temperature ranges up to -40°C to 105°C and integrates on-chip regulators to reject power supply noise. It is available in industry-standard packages measuring 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². The SiT9366AE-2EF-33E125
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AE-2EF-33E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 10 ppm |