The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with 0.1 ps RMS phase jitter for Ethernet applications and frequency stability as low as ±10 ppm. Operating over temperature ranges up to -40°C to 105°C, it integrates on-chip regulators to eliminate the need for an external LDO. Available in industry-standard packages including 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², the device is factory-programmable
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AE-2B1-33N48.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 48 MHz |
| Frequency Stability | 20 ppm |