SiTime Corporation Differential Oscillators SIT9366AE-2B1-33E100.000000

Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote
Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications in networking, telecom, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. The device offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and it achieves 0.1 ps RMS phase jitter suitable for Ethernet applications.

Datasheet Summary
Powered by GS/AI

The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications in networking, telecom, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. The device offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and it achieves 0.1 ps RMS phase jitter suitable for Ethernet applications.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SIT9366AE-2B1-33E100.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SIT9366AE-2B1-33E100.000000
Differential Oscillators SIT9366AE-2B1-33E100.000000
1 to 220 MHz, Ultra-low Jitter Differential XO

1 to 220 MHz, Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SIT9366AE-2B1-33E100.000000
Product Name Differential Oscillators
Package / Form Factor 3.2x2.5
Frequency 100 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.512 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 5.12E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-D26-00.001 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1239-1-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers