The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with ±10 ppm frequency stability and 0.1 ps RMS phase jitter. The device operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to reject power supply noise. Available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², it is factory programmable for frequency, voltage, and signaling type without custom lead times. The part number SiT9366AC-4B2-33E100
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AC-4B2-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |