SiTime Corporation Differential Oscillators SiT9366AC-2E3-33N10.000000

Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote
Description
1 to 220 MHz, Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications, featuring LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. It operates over temperature ranges from -40°C to 105°C with frequency stability as low as ±10 ppm and delivers 0.1 ps RMS phase jitter for Ethernet applications. The device integrates on-chip regulators to suppress power supply noise and is available in industry-standard packages measuring 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². The SiT9366AC-2E3-33N10.000000 variant uses a 3.2 x 2.5 mm² package with LVDS signaling, 3.3 V supply, and output enable functionality.

Datasheet Summary
Powered by GS/AI

The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications, featuring LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. It operates over temperature ranges from -40°C to 105°C with frequency stability as low as ±10 ppm and delivers 0.1 ps RMS phase jitter for Ethernet applications. The device integrates on-chip regulators to suppress power supply noise and is available in industry-standard packages measuring 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm². The SiT9366AC-2E3-33N10.000000 variant uses a 3.2 x 2.5 mm² package with LVDS signaling, 3.3 V supply, and output enable functionality.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9366AC-2E3-33N10.000000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9366AC-2E3-33N10.000000
Differential Oscillators SiT9366AC-2E3-33N10.000000
1 to 220 MHz, Ultra-low Jitter Differential XO

1 to 220 MHz, Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9366AC-2E3-33N10.000000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 10 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SIT1566AI-JE-DCC-32.768-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details