The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for ultra-low jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. The device offers frequency stability as low as ±10 ppm and operates over temperatures from -40°C to 105°C, with integrated power supply noise filtering that eliminates the need for an external LDO. Phase jitter is specified as 0.1 ps RMS for Ethernet applications.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AC-2E3-33E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 50 MHz |
| Frequency Stability | 50 ppm |