The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It features LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling, with ±10 ppm frequency stability and 0.1 ps RMS phase jitter. The device operates over a temperature range of -40°C to 105°C and is housed in a 3.2 x 2.5 mm² package with a 2.5 V ±10% supply voltage. It integrates on-chip regulators to reject power supply noise, eliminating the need for an external LDO.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9366AC-2B1-25N1.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 1 MHz |
| Frequency Stability | 20 ppm |