The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter applications, featuring LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling. It offers ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm² and integrates on-chip regulators to suppress power supply noise. The part number SiT9366AC-1CF-33N20.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AC-1CF-33N20.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |
| Frequency Stability | 10 ppm |