The SiT9366 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter applications in telecom, networking, and industrial systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with ±10 ppm frequency stability and 0.1 ps RMS phase jitter. The device operates over temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is offered in industry-standard packages: 7.0 × 5.0 mm², 5.0 × 3.2 mm², and 3.2 × 2.5 mm². The specific variant SiT9366AC-1B2-33E25.
1 to 220 MHz, Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9366AC-1B2-33E25.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 25 ppm |