The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, engineered for ultra-low jitter applications in networking, telecom, and storage systems. It features LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with phase jitter as low as 0.1 ps RMS and frequency stability of ±10 ppm. Operating over temperature ranges up to -40°C to 105°C, it integrates on-chip regulators to suppress power supply noise. Available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², each with a center pad. The device uses SiTime's DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E3-30N100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |