The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, engineered for ultra-low jitter applications in networking, telecom, and industrial systems. It features LVDS output signaling, operates with a 2.5 V supply, and maintains frequency stability of ±20 ppm. The device supports extended industrial temperature range from -40°C to 105°C and is available in a 3.2 x 2.5 mm² package. It integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technology for resistance to environmental stress. Phase jitter is specified at 0.1 ps RMS for Ethernet applications.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E3-25E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 50 ppm |