The SiT9365 is a differential MEMS XO offering standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for telecom, networking, and industrial applications requiring stable clocking in noisy environments. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling and integrates on-chip regulators to suppress power supply noise. The device provides frequency stability as low as ±10 ppm and operates over a temperature range of -40°C to 105°C. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². The part number SiT9365AI-4E2-33E106
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E2-33E106.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 106 MHz |
| Frequency Stability | 25 ppm |