SiTime Corporation Differential Oscillators SiT9365AI-4E2-30E122.880000

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator designed for low-jitter applications in networking, telecom, and industrial systems, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling. It features factory-programmable frequency, stability as low as ±10 ppm, and operation over temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² with center pads. The part number SiT9365AI-4E2-30E122.880000 corresponds to a variant with Industrial temperature range (-40°C to 85°C), LVDS signaling, 3.0 V supply, 7.0 x 5.0 mm package, and 122.88 MHz frequency, consistent with the series specification.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator designed for low-jitter applications in networking, telecom, and industrial systems, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling. It features factory-programmable frequency, stability as low as ±10 ppm, and operation over temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm² with center pads. The part number SiT9365AI-4E2-30E122.880000 corresponds to a variant with Industrial temperature range (-40°C to 85°C), LVDS signaling, 3.0 V supply, 7.0 x 5.0 mm package, and 122.88 MHz frequency, consistent with the series specification.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AI-4E2-30E122.880000 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AI-4E2-30E122.880000
Differential Oscillators SiT9365AI-4E2-30E122.880000
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AI-4E2-30E122.880000
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 123 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-30160-1-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0003.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0030 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.56E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details