The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz for low-jitter applications in networking, telecom, and storage systems. It offers LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with frequency stability as low as ±10 ppm and 0.1 ps RMS phase jitter. The device operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm².
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E2-28N100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |