The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for telecom, networking, and industrial applications. It delivers 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm, operating across temperature ranges up to -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², and supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling. On-chip regulators eliminate the need for an external LDO, and the part is engineered for resistance to airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E1-28E75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 75 MHz |
| Frequency Stability | 20 ppm |