The SiT9365 is a differential MEMS oscillator providing ultra-low jitter performance for applications such as Ethernet, SONET, and industrial systems. It supports standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. The device offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. It is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm², and features integrated on-chip regulators to suppress power supply noise. The part specified operates at 125 MHz with LVDS signaling and a 2.8 V supply voltage.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E1-28E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |