The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with phase jitter as low as 0.1 ps RMS and frequency stability as low as ±10 ppm. Operable across temperatures from -40°C to 105°C, it is available in industry-standard packages measuring 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm². The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4E1-25N148.351648 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 148 MHz |
| Frequency Stability | 20 ppm |