The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for ultra-low jitter applications such as Ethernet and telecom. It offers LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and operation over temperatures from -40°C to 105°C. The device delivers 0.1 ps RMS phase jitter and integrates on-chip regulators to eliminate external LDOs. It is available in industry-standard packages measuring 3.2 × 2.5 mm², 5.0 × 3.2 mm², or 7.0 × 5.0 mm².
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4B3-25E75.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 75 MHz |
| Frequency Stability | 50 ppm |