The SiT9365 is a differential MEMS XO designed for low-jitter applications in telecom, networking, and industrial systems, offering standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling. It features ±10 ppm frequency stability, 0.1 ps RMS phase jitter, and operates over a temperature range of -40°C to 105°C. The device is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm², with integrated power supply noise filtering that eliminates the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-4B1-25E300.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 300 MHz |
| Frequency Stability | 20 ppm |