The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and storage systems. It operates with LVPECL, LVDS, HCSL, or low-swing LVPECL output signaling and delivers 0.1 ps RMS phase jitter. The device offers frequency stability as low as ±10 ppm and operates across industrial temperature ranges from -40°C to 105°C. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², or 7.0 x 5.0 mm² with center pads. Integrated on-chip regulators eliminate the need for an external LDO, enhancing resilience to power supply noise, airflow, thermal gradients, shock, and vibration.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2E3-33E300.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 300 MHz |
| Frequency Stability | 50 ppm |