The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and industry-standard package options of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². The device operates from -40°C to 105°C, features integrated power supply noise filtering, and delivers 0.1 ps RMS phase jitter. This variant supports 106.25 MHz output with 3.0 V supply, industrial temperature range (-40°C to 85°C), LVDS signaling, and 5.0 x 3.2 mm² package with center pad.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2E2-30E106.250000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 106 MHz |
| Frequency Stability | 25 ppm |