SiTime Corporation Differential Oscillators SiT9365AI-2E1-30N133.333333

Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Description
Standard Frequency Ultra-low Jitter Differential XO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator providing standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for networking, telecom, and storage applications requiring stable clocking in noisy environments. It supports LVDS output signaling, operates with a 3.0 V supply, and offers frequency stability of ±20 ppm. The device is available in a 5.0 x 3.2 mm surface-mount package with a center pad, and operates over the extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and is engineered with DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.

Datasheet Summary
Powered by GS/AI

The SiT9365 is a differential MEMS oscillator providing standard frequencies from 25 MHz to 325 MHz with ultra-low jitter, designed for networking, telecom, and storage applications requiring stable clocking in noisy environments. It supports LVDS output signaling, operates with a 3.0 V supply, and offers frequency stability of ±20 ppm. The device is available in a 5.0 x 3.2 mm surface-mount package with a center pad, and operates over the extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and is engineered with DualMEMS® and TurboCompensation® technology for resistance to airflow, thermal gradients, shock, and vibration.

Suppliers

Company
Product
Description
Supplier Links
Differential Oscillators - SiT9365AI-2E1-30N133.333333 - SiTime Corporation
Santa Clara, CA, United States
Differential Oscillators
SiT9365AI-2E1-30N133.333333
Differential Oscillators SiT9365AI-2E1-30N133.333333
Standard Frequency Ultra-low Jitter Differential XO

Standard Frequency Ultra-low Jitter Differential XO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT9365AI-2E1-30N133.333333
Product Name Differential Oscillators
Package / Form Factor 7.0x5.0
Frequency 133 MHz
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-32149-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - SIT1534AI-H4-DCC-00.032G - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Frequency 3.20E-5 MHz
View Details
Oscillators - SIT1533AC-H5-DCC-32.768D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AC-J5-DCC-01.024 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0010 MHz
Frequency Stability 75 ppm
View Details