The SiT9365 is a differential MEMS XO designed for ultra-low jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, LVDS, HCSL, or low-swing LVPECL outputs. It features frequency stability as low as ±10 ppm, 0.1 ps RMS phase jitter, and operates across temperature ranges up to -40°C to 105°C. The device integrates on-chip power regulators and is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². The specific variant SiT9365AI-2BF-33E125
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2BF-33E125.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 125 MHz |
| Frequency Stability | 10 ppm |