The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. The device operates over extended industrial temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages of 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². This specific variant features a 3.3 V supply, industrial temperature range (-40°C to 85°C), ±20 ppm stability, LVPECL output, and a 3.2 x 2.5 mm package with 100 MHz frequency.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9365AI-2BF-33E100.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |