The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in networking, telecom, and storage systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling, with frequency stability as low as ±10 ppm and ±40°C to 105°C operating range. The device features integrated power supply noise filtering and complies with industry-standard packages including 3.2 x 2.5 mm², 5.0 x 3.2 mm², and 7.0 x 5.0 mm². This variant operates at 212.5 MHz with a 3.3 V supply, industrial temperature range (-40°C to 85°C), LVDS signaling, and a 5.0 x 3.2 mm² package with center pad.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2B3-33E212.500000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 212 MHz |
| Frequency Stability | 50 ppm |