The SiT9365 is a differential MEMS oscillator supporting standard frequencies from 25 MHz to 325 MHz, designed for low-jitter applications in telecom, networking, and industrial systems. It offers LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. Operating over temperatures from -40°C to 105°C, it is available in industry-standard packages of 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm². The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2B3-33E159.375000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 159 MHz |
| Frequency Stability | 50 ppm |