The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with LVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling. It features frequency stability as low as ±20 ppm, operates across the industrial temperature range of -40°C to 85°C, and is packaged in a 3.2 x 2.5 mm² surface-mount format. The device integrates on-chip regulators to suppress power supply noise and delivers 0.1 ps RMS phase jitter for Ethernet applications. It is suitable for telecom, networking, storage, and industrial systems requiring stable, high-performance clocking in challenging environments.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-2B2-30E50.000000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 50 MHz |
| Frequency Stability | 25 ppm |