The SiT9365 is a differential MEMS XO designed for low-jitter applications, supporting standard frequencies from 25 MHz to 325 MHz with output signaling options including LVPECL, LVDS, HCSL, and low-swing LVPECL. It offers frequency stability as low as ±10 ppm and operates over temperature ranges up to -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and achieves 0.1 ps RMS phase jitter for Ethernet applications. It is available in industry-standard packages of 3.2 × 2.5 mm², 5.0 × 3.2 mm², and 7.0 × 5.0 mm². This part is programmed for 153.6 MHz, 2.8 V supply, industrial temperature range (-40°C to 85°C), LVPECL output, output enable, and is housed in the 5.0 × 3.2 mm package.
Standard Frequency Ultra-low Jitter Differential XO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9365AI-1E3-28N153.600000 |
| Product Name | Differential Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 154 MHz |
| Frequency Stability | 50 ppm |